Integrated Device Technology IDT74LVC162245APA
- 收藏
- 对比
IDT74LVC162245APA
1179-IDT74LVC162245APA
无类别的
--
大陆
立即发货

Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48, TSSOP-48
--最小包装量--
IDT74LVC162245APA详情
Integrated Device Technology IDT74LVC162245APA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TSSOP, TSSOP48,.3,20
Rohs Code
无
Manufacturer Part Number
IDT74LVC162245APA
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
7.61
Part Package Code
TSSOP
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
48
IDT74LVC162245APA拓展信息







哦! 它是空的。