Integrated Device Technology IDTQS3125S1
- 收藏
- 对比
IDTQS3125S1
1179-IDTQS3125S1
无类别的
--
大陆
立即发货

Bus Driver, 3125 Series, 1-Func, 4-Bit, True Output, CMOS, PDSO14, SOIC-14
--最小包装量--
IDTQS3125S1详情
Integrated Device Technology IDTQS3125S1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP14,.25
Rohs Code
无
Manufacturer Part Number
IDTQS3125S1
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
7.79
Part Package Code
SOIC
HTS代码
8542.39.00.01
引脚数量
14
达到SVHC
not_compliant
IDTQS3125S1拓展信息







哦! 它是空的。