Integrated Device Technology IDTQS3126QG8
- 收藏
- 对比
IDTQS3126QG8
1179-IDTQS3126QG8
无类别的
--
大陆
立即发货

Bus Driver, 3126 Series, 4-Func, 1-Bit, True Output, CMOS, PDSO16, QSOP-16
--最小包装量--
IDTQS3126QG8详情
Integrated Device Technology IDTQS3126QG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SSOP, SSOP16,.25
Rohs Code
有
Manufacturer Part Number
IDTQS3126QG8
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.19
Part Package Code
SOIC
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
16
IDTQS3126QG8拓展信息







哦! 它是空的。