Integrated Device Technology IDTQS3244PAG
- 收藏
- 对比
IDTQS3244PAG
1179-IDTQS3244PAG
无类别的
--
大陆
立即发货

Bus Driver, 3244 Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20, GREEN, TSSOP-20
--最小包装量--
IDTQS3244PAG详情
Integrated Device Technology IDTQS3244PAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TSSOP, TSSOP20,.25
Rohs Code
有
Manufacturer Part Number
IDTQS3244PAG
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.13
Part Package Code
TSSOP
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
20
IDTQS3244PAG拓展信息







哦! 它是空的。