Integrated Device Technology IDTQS3257S1G
- 收藏
- 对比
IDTQS3257S1G
1179-IDTQS3257S1G
无类别的
--
大陆
立即发货

Bus Exchanger, 3257 Series, 1-Func, 4-Bit, True Output, CMOS, PDSO16, QSOP-16
--最小包装量--
IDTQS3257S1G详情
Integrated Device Technology IDTQS3257S1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP16,.25
Rohs Code
有
Manufacturer Part Number
IDTQS3257S1G
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
1.86
Part Package Code
SOIC
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
16
达到SVHC
compliant
IDTQS3257S1G拓展信息







哦! 它是空的。