Integrated Device Technology IDTQS3384PA
- 收藏
- 对比
IDTQS3384PA
1179-IDTQS3384PA
无类别的
--
大陆
立即发货

Bus Driver, 3384 Series, 1-Func, 10-Bit, True Output, CMOS, PDSO24, TSSOP-24
1最小包装量--
IDTQS3384PA详情
Integrated Device Technology IDTQS3384PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TSSOP, TSSOP24,.25
Rohs Code
无
Manufacturer Part Number
IDTQS3384PA
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
7.83
Part Package Code
TSSOP
HTS代码
8542.39.00.01
引脚数量
24
达到SVHC
not_compliant
IDTQS3384PA拓展信息







哦! 它是空的。