Integrated Device Technology IDTQS3861QG
- 收藏
- 对比
IDTQS3861QG
1179-IDTQS3861QG
无类别的
--
大陆
立即发货

Bus Driver, 3861 Series, 1-Func, 10-Bit, True Output, CMOS, PDSO24, GREEN, QSOP-24
--最小包装量--
IDTQS3861QG详情
Integrated Device Technology IDTQS3861QG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SSOP, SSOP24,.24
Rohs Code
有
Manufacturer Part Number
IDTQS3861QG
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
1.4
Part Package Code
SOIC
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
24
达到SVHC
compliant
IDTQS3861QG拓展信息







哦! 它是空的。