Integrated Device Technology VMM1402ABG
- 收藏
- 对比
VMM1402ABG详情
Integrated Device Technology VMM1402ABG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
ABG144
Rohs Code
有
Manufacturer Part Number
VMM1402ABG
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.81
Part Package Code
CABGA
无铅代码
有
引脚数量
144
Brand Name
集成设备技术
消费者集成电路类型
消费电路
达到SVHC
compliant
VMM1402ABG拓展信息








哦! 它是空的。