Integrated Device Technology ZSSC3170EA3R
- 收藏
- 对比
ZSSC3170EA3R
1179-ZSSC3170EA3R
接口 - 控制器
20-VFDFN Exposed Pad
大陆
立即发货

DFN-20, Reel
1最小包装量--
ZSSC3170EA3R详情
Integrated Device Technology ZSSC3170EA3R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, Wettable Flank
包装/外壳
20-VFDFN Exposed Pad
供应商器件包装
20-DFN (6x5)
Package
Tape & Reel (TR)
Base Product Number
ZSSC3170
厂商
IDT, Integrated Device Technology Inc
Product Status
活跃
系列
Automotive, AEC-Q100
应用
Sensor Signal Conditioner - Resistive
电压 - 供电
4.75V ~ 5.25V
界面
I²C, LIN, PWM, ZACwire™ One-Wire Interface
ZSSC3170EA3R拓展信息
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology







哦! 它是空的。