Integrated Device Technology ZSSC4165BE2W
- 收藏
- 对比
ZSSC4165BE2W
1179-ZSSC4165BE2W
接口 - 控制器
24-VFQFN Exposed Pad
大陆
立即发货

VFQFPN-24, Reel
1最小包装量--
ZSSC4165BE2W详情
Integrated Device Technology ZSSC4165BE2W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
供应商器件包装
24-QFN (4x4)
Package
Tape & Reel (TR)
Base Product Number
ZSSC4165
厂商
IDT, Integrated Device Technology Inc
Product Status
活跃
系列
*
零件状态
活跃
应用
Sensor Signal Conditioner - Resistive
电压 - 供电
4.75V ~ 5.25V
界面
I²C, SENT, ZACwire™
ZSSC4165BE2W拓展信息
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology
Integrated Device Technology







哦! 它是空的。