Integrated Power Designs DC2-150-4001-CHCO
- 收藏
- 对比
DC2-150-4001-CHCO
1232-DC2-150-4001-CHCO
无类别的
--
大陆
立即发货

DC/DC Converter
1最小包装量--
添加到询价列表
DC2-150-4001-CHCO详情
Integrated Power Designs DC2-150-4001-CHCO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Degree of protection (IP), front side
IP00
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
0个相似型号
DC2-150-4001-CHCO拓展信息







哦! 它是空的。