Integrated Power Designs SRP-25-1001-CHCO
- 收藏
- 对比
SRP-25-1001-CHCO
1232-SRP-25-1001-CHCO
无类别的
--
大陆
立即发货

3.3 Volt Power Supply
1最小包装量--
SRP-25-1001-CHCO详情
Integrated Power Designs SRP-25-1001-CHCO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
Maximum Cable Diameter (mm)
19.05 mm
Minimum Cable Diameter (mm)
15.88 mm
Angle
90 Degrees
Manufacturer Part Number
CGE296
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Produc
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
SRP-25-1001-CHCO拓展信息







哦! 它是空的。