Integrated Silicon Solution, Inc. (ISSI) IS93C66A-3GR
- 收藏
- 对比
IS93C66A-3GR
1266-IS93C66A-3GR
集成电路(IC)
--
大陆
立即发货

IS93C66A-3GR datasheet pdf and Integrated Circuits (ICs) product details from Integrated Silicon Solution, Inc. (ISSI) stock available at utmel
1最小包装量--
IS93C66A-3GR详情
Integrated Silicon Solution, Inc. (ISSI) IS93C66A-3GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IS93C66A-3GR
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED SILICON SOLUTION INC
Risk Rank
5.88
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
compliant
IS93C66A-3GR拓展信息
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)
Integrated Silicon Solution, Inc. (ISSI)







哦! 它是空的。