3168.NGWG详情
Intel 3168.NGWG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
PCIe, USB
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 80 C
Protocol - WiFi - 802.11
WiFi
Protocols Supported
802.11 ac, Bluetooth 4.2
Factory Pack QuantityFactory Pack Quantity
100
Tradename
Wireless-AC
Part # Aliases
944884
Unit Weight
0.084658 oz
系列
Wireless-AC 3168
数据率
433 Mb/s
3168.NGWG拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。