3A24001H01详情
Intel 3A24001H01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Cable Types
PVC
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Female
Manufacturer Part Number
7000-40541-3481500
Maximum Voltage
60 VAC/60 VDC
连接器类型
M12 Straight Male to M12 Right Angle Female, 5-pole
额定电流
4 Amps
知识产权评级
IP65/IP67
长度
15 Meters
3A24001H01拓展信息








哦! 它是空的。