82634TDSHVMI详情
Intel 82634TDSHVMI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Display Resolution - Pixels
480 x 360, 1920 x 1080
Interface Type
USB
Number of frames per second
30 fps, 60 fps
Video Format Supported
QVGA
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 50 C
Factory Pack QuantityFactory Pack Quantity
100
Tradename
RealSense
Part # Aliases
950802
Unit Weight
0.288000 oz
Description/Function
相机模块
包装
Bulk
产品
摄像机模块
82634TDSHVMI拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。