8265.NGWMG.NVK详情
Intel 8265.NGWMG.NVK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
PCIe, UART, USB
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 80 C
Protocol - WiFi - 802.11
WiFi
Protocols Supported
802.11 ac, Bluetooth 4.2
Factory Pack QuantityFactory Pack Quantity
100
Tradename
Wireless-AC
Part # Aliases
951821
系列
Wireless-AC 8265
数据率
867 Mb/s
8265.NGWMG.NVK拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。