B75详情
Intel B75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
B75
Part Life Cycle Code
Obsolete
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.19
Manufacturer Series
B
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
14 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
B75拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。