BD82HM55详情
Intel BD82HM55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Package Body Material
UNSPECIFIED
Rohs Code
有
Manufacturer Part Number
BD82HM55
Package Shape
RECTANGULAR
Manufacturer
Intel Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEL CORP
Risk Rank
5.83
技术
CMOS
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
uPs/uCs/外围ICs类型
微处理器电路
达到SVHC
compliant
BD82HM55拓展信息








哦! 它是空的。