BX80677E31240V6S R327详情
Intel BX80677E31240V6S R327重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
20-17
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(5/1)Signal
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
954319
Manufacturer
Intel
Brand
Intel
RoHS
Details
类型
Circular
子类别
Embedded Processors & Controllers
接头数量
6(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
产品类别
CPU - Central Processing Units
外壳电镀
Cadmium
产品类别
CPU - Central Processing Units
应力消除
无
BX80677E31240V6S R327拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。