BXNUC8I3INHJA3详情
Intel BXNUC8I3INHJA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Processor Brand
Intel
Processor Type
Core i3
Installed RAM
8 GB
Memory Types
RAM
On-Board Storage Size
1 TB
On-Board Storage Type
HDD
Factory Pack QuantityFactory Pack Quantity
5
Tradename
下一个计算单元
Part # Aliases
999F34
Description/Function
带英国电线
系列
NUC8i3
内存大小
8 GB
BXNUC8I3INHJA3拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。