C8744详情
Intel C8744重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Plain
Material quality
Polyvinyl chloride (PVC)
Type of fastening
Inner lying
Degree of protection (IP)
IP20
Surface protection
Untreated
长度
375
0个相似型号
C8744拓展信息
C8744详情
Intel C8744重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Model
Plain
Material quality
Polyvinyl chloride (PVC)
Type of fastening
Inner lying
Degree of protection (IP)
IP20
Surface protection
Untreated
长度
375
C8744拓展信息