CM8064501549928S R21V详情
Intel CM8064501549928S R21V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Body Orientation
Straight
Shell Size / Insert Arrangement
22-15
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(5/1)Signal
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
937868
Manufacturer
Intel
Brand
Intel
RoHS
Details
包装
Tray
类型
Circular
子类别
Embedded Processors & Controllers
接头数量
6(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
产品类别
CPU - Central Processing Units
外壳电镀
Cadmium
产品类别
CPU - Central Processing Units
应力消除
无
CM8064501549928S R21V拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。