CPU QZ67 ES详情
Intel CPU QZ67 ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
85 - 264
Rated control supply voltage at AC 60 Hz
85 - 264
Rated operating voltage Ue
187 - 660
Degree of protection (IP)
IP20
Voltage type for actuating
AC
功能
Single direction
0个相似型号
CPU QZ67 ES拓展信息








哦! 它是空的。