DH8950CLSLKCK详情
Intel DH8950CLSLKCK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DH8950CLSLKCK
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEL CORP
Risk Rank
5.84
Moisture Sensitive
有
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
931963
Brand
Intel
Chipset Series
8900
Tradename
Intel
Embedded Options
Non-Embedded
RoHS
Details
系列
8950CL
包装
Tray
类型
PCH
子类别
Chipsets
Reach合规守则
compliant
uPs/uCs/外围ICs类型
微处理器电路
产品类别
Chipsets
产品
台式机芯片组
产品类别
Chipsets
DH8950CLSLKCK拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。