DK-SOC-1SSX-L-D详情
Intel DK-SOC-1SSX-L-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Intel
Package
Box
Product Status
最后一次购买
Base Product Number
DK-SOC
Description/Function
Intel Stratix 10 SX SoC Development Kit
Shipping Restrictions
This product may require additional documentation to export from the United States.
Maximum Operating Temperature
+ 45 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C
Manufacturer
Intel
Brand
Intel
Tool Is For Evaluation Of
Stratix 10 SX SoC
Tradename
Stratix
RoHS
Details
For Use With
1SX280LU2F50E1VG
包装
Bulk
类型
FPGA
子类别
开发工具
产品类别
可编程逻辑集成电路开发工具
内容
Board(s)
平台
Stratix 10 SX SoC L-Tile Dev Kit
产品
开发套件
互连系统
-
建议的编程环境
Quartus Prime
产品类别
可编程逻辑集成电路开发工具
DK-SOC-1SSX-L-D拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。