E10G42BTDA详情
Intel E10G42BTDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
PCIe 2.0, SFP+
Supply Voltage-Min
3.3 V
Supply Voltage-Max
3.3 V
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 55 C
Description/Function
Ethernet Converged Network Adapter X520-DA2 with Intel 82599ES Controller
Processor Type
82599
Factory Pack Quantity
1
Part # Aliases
MM# 900139
Unit Weight
7.770766 oz
端口的数量
2 x SFP+
数据率
10 Gb/s
产品
以太网服务器适配器
E10G42BTDA拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。