E10G42BTDA详情
Intel E10G42BTDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
Micro Commercial Components (MCC)
Brand
Micro Commercial Components (MCC)
RoHS
Details
Description/Function
Ethernet Converged Network Adapter X520-DA2 with Intel 82599ES Controller
Maximum Operating Temperature
+ 55 C
Supply Voltage-Max
3.3 V
Unit Weight
7.770766 oz
Minimum Operating Temperature
0 C
Supply Voltage-Min
3.3 V
Interface Type
PCIe 2.0, SFP+
Part # Aliases
MM# 900139
Processor Type
82599
包装
切割胶带
子类别
Ethernet & Communication Modules
端口的数量
2 x SFP+
数据率
10 Gb/s
产品类别
以太网模块
产品
以太网服务器适配器
产品类别
MCC
E10G42BTDA拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。