E10G42BTDABLK详情
Intel E10G42BTDABLK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Ethernet Converged Network Adapter X520-DA2 with Intel 82599ES Controller (Bulk)
Maximum Operating Temperature
+ 55 C
Supply Voltage-Max
3.3 V
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
5
Supply Voltage-Min
3.3 V
Interface Type
PCIe 2.0, SFP+
Part # Aliases
MM# 927249
Manufacturer
Intel
Brand
Intel
Processor Type
82599
RoHS
Details
子类别
Ethernet & Communication Modules
端口的数量
2 x SFP+
数据率
10 Gb/s
产品类别
以太网模块
产品
以太网服务器适配器
产品类别
以太网模块
E10G42BTDABLK拓展信息








哦! 它是空的。