FH8065301487719S R3UU详情
Intel FH8065301487719S R3UU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA-1170
Moisture Sensitive
有
Maximum Operating Temperature
+ 110 C
Minimum Operating Temperature
- 40 C
Cache Memory
2 MB
Maximum Clock Frequency
1.91 GHz
Processor Series
E3845
Code Name
Bay Trail
Core
Intel Atom E3845
RoHS
Details
Part # Aliases
962763
Tradename
Atom
Factory Pack Quantity
1
Mounting Styles
SMD/SMT
包装
Tray
系列
E3800
家人
Intel Atom
数据总线宽度
64 bit
核数量
4 Core
产品
Embedded Processors
FH8065301487719S R3UU拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。