GE28F800B3BA详情
Intel GE28F800B3BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Colour outer sheath
Black
Outer diameter approx.
6.5
Specification material outer sheath
Rubber - silicone rubber (SIR)
Nominal cross section conductor
0.75
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
26
Nominal voltage U
500
Conductor category
Class 5 = flexible
GE28F800B3BA拓展信息








哦! 它是空的。