GF28F640W18BE详情
Intel GF28F640W18BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Bare
Outer diameter approx.
4
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
600
Conductor category
Class 5 = flexible
GF28F640W18BE拓展信息








哦! 它是空的。