GG8067402568700S R2DEINT详情
Intel GG8067402568700S R2DEINT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
212
Min. permitted bending radius, moving application/free movement
423
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
70
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
42.3
Permitted cable outer temperature during assembling/handling
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GG8067402568700S R2DEINT拓展信息








哦! 它是空的。