GUT2100 S LKJN详情
Intel GUT2100 S LKJN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 1 = solid
Material outer sheath
Other
Nominal voltage U
500
Core colour
Several
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
2.5
Core identification
Colour
Outer diameter approx.
10.8
Permitted cable outer temperature during assembling/handling
-5 - 50
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-30 - 70
Flame retardant
无
GUT2100 S LKJN拓展信息








哦! 它是空的。