HBRPEKNX0203A06详情
Intel HBRPEKNX0203A06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
PCIe
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 70 C
Sustained Write
1800 MB/s
Sustained Read
2400 MB/s
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
999MJK
包装
Bulk
配置
QLC
内存大小
1 TB
外形尺寸
M.2 2280
产品
NVMe固态盘
HBRPEKNX0203A06拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。