HE8067702740049S RD24详情
Intel HE8067702740049S RD24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA-1515
RoHS
有
TDP - Max
6 W
Moisture Sensitive
有
Processor Series
4425Y
PCIe Revision
Revision 3
CPU Configuration - Max
1 Configuration
Cache Memory
2 MB
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
SMD/SMT
Number of Memory Channels
2 Channel
Part # Aliases
980677
Manufacturer
Intel
Brand
Intel
Number of Displays Supported
3 Display
Embedded Options
Non-Embedded
Memory Types
LPDDR3-1866, DDR3L-1600
包装
Tray
子类别
Embedded Processors & Controllers
内存大小
16 GB
家人
英特尔奔腾
数据总线宽度
64 bit
产品类别
CPU - Central Processing Units
核数量
2 Core
产品
Mobile Processors
产品类别
CPU - Central Processing Units
HE8067702740049S RD24拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。