I350T4V2 936715详情
Intel I350T4V2 936715重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Data Rate
1000 Mbps
Category
Ethernet Server Adapter
Interface Type
PCIe
Transmission Media Type
Copper
Transmission Media Distance
100 m
Mounting
Socket Mount
操作温度
0 to 55 °C
类型
Ethernet Server Adapter
0个相似型号
I350T4V2 936715拓展信息








哦! 它是空的。