M38510/23806BVA详情
Intel M38510/23806BVA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
DIP,
Manufacturer Part Number
M38510/23806BVA
Manufacturer
Intel Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEL CORP
Risk Rank
5.34
Part Package Code
DIP
ECCN 代码
3A001.A.2.C
HTS代码
8542.32.00.41
Reach合规守则
unknown
引脚数量
18
M38510/23806BVA拓展信息








哦! 它是空的。