PEF 3304 E V2.1-G详情
Intel PEF 3304 E V2.1-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.5(Max) - 0.3(Min)
Package Width
17
Package Length
17
PCB changed
176
Standard Package Name
BGA
Supplier Package
LBGA
Lead Shape
Ball
零件状态
Unconfirmed
引脚数量
176
PEF 3304 E V2.1-G拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。