PSB21553EV14GXT详情
Intel PSB21553EV14GXT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
数字电话
Mounting
表面贴装
Lead Shape
Ball
Supplier Package
LBGA
Standard Package Name
BGA
PCB changed
324
Package Length
19
Package Width
19
Package Height
1.6(Max) - 0.3(Min)
零件状态
Unconfirmed
引脚数量
324
PSB21553EV14GXT拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。