R82730详情
Intel R82730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
HVAC-N1-1
Manufacturer Part Number
FRN001AR1L-5U
Manufacturer
Fuji Electric Ind Drives & Con
Mounting
Panel
深度
10.3
输入电压(交流电)
575 VAC
知识产权评级
IP55
宽度
5.91
0个相似型号
R82730拓展信息
R82730详情
Intel R82730重要参数规格及、参数值,及相似型号如下:
Package
HVAC-N1-1
Manufacturer Part Number
FRN001AR1L-5U
Manufacturer
Fuji Electric Ind Drives & Con
Mounting
Panel
深度
10.3
输入电压(交流电)
575 VAC
知识产权评级
IP55
宽度
5.91
R82730拓展信息