SSDPE21K015TA10详情
Intel SSDPE21K015TA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
PCIe
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 70 C
Sustained Write
2200 MB/s
Sustained Read
2500 MB/s
Code Name
冷风流
Factory Pack QuantityFactory Pack Quantity
10
Tradename
Optane
Part # Aliases
956979
系列
P4800X
包装
Bulk
内存大小
1.5 TB
外形尺寸
U.2
产品
PCIe固态硬盘
SSDPE21K015TA10拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。