SSDPE21K100GA01详情
Intel SSDPE21K100GA01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
PCIe
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 70 C
Sustained Write
1000 MB/s
Sustained Read
2200 MB/s
Code Name
冷风流
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Optane
Part # Aliases
975993
系列
DC P4801X
内存大小
100 GB
外形尺寸
U.2
产品
2.5 in
SSDPE21K100GA01拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。