SSDPED1D480GAESQ RP5详情
Intel SSDPED1D480GAESQ RP5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
PCIe
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 70 C
Sustained Write
2000 MB/s
Sustained Read
2500 MB/s
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Optane
Part # Aliases
935683
系列
900P
内存大小
480 GB
外形尺寸
HHHL (CEM3.0)
产品
PCIe固态硬盘
SSDPED1D480GAESQ RP5拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。