SSDPED1K375GA10详情
Intel SSDPED1K375GA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sustained Read
2400 MB/s
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
10
Interface Type
PCIe, NVMe
Sustained Write
2000 MB/s
Code Name
冷风流
Part # Aliases
953027
Manufacturer
Intel
Brand
Intel
Tradename
Optane
RoHS
Details
系列
P4800X
包装
Bulk
子类别
Memory & Data Storage
内存大小
375 GB
产品类别
Solid State Drives - SSD
外形尺寸
HHHL (CEM3.0)
产品
PCIe固态硬盘
产品类别
Solid State Drives - SSD
SSDPED1K375GA10拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。