SSDPEL1C100GA01详情
Intel SSDPEL1C100GA01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part # Aliases
985978
Factory Pack QuantityFactory Pack Quantity
1
Code Name
冷风流
Sustained Read
2200 MB/s
Sustained Write
1000 MB/s
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Interface Type
PCIe
RoHS
Details
包装
Bulk
系列
P4801X
内存大小
100 GB
外形尺寸
M.2 22110
产品
NVMe固态盘
SSDPEL1C100GA01拓展信息
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel
Intel








哦! 它是空的。