WG82579LM详情
Intel WG82579LM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Package Description
QCCN,
Package Style
CHIP CARRIER
Package Body Material
UNSPECIFIED
Operating Temperature-Max
85 °C
Manufacturer Part Number
WG82579LM
Package Code
QCCN
Package Shape
SQUARE
Manufacturer
Intel Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEL CORP
Risk Rank
5.71
HTS代码
8542.31.00.01
技术
CMOS
端子位置
QUAD
终端形式
无铅
Reach合规守则
compliant
JESD-30代码
S-XQCC-N
温度等级
OTHER
uPs/uCs/外围ICs类型
SERIAL IO/COMMUNICATION CONTROLLER, LAN
最大数据传输率
128 MBps
WG82579LM拓展信息








哦! 它是空的。