X710DA2 933206详情
Intel X710DA2 933206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
Ethernet Converged Network Adapter
Interface Type
PCIe
Mounting
Socket Mount
Usage Level
Commercial grade
操作温度
0 to 55 °C
类型
Ethernet Converged Network Adapter
筛选水平
Commercial
0个相似型号
X710DA2 933206拓展信息
X710T4LOCPV3 9999ML
Intel
I350F2BLK 914212
Intel
948159
Intel
X710T2LOCPV3 9999MJ
Intel
XL710QDA1G2P5
Intel
XXV710DA2BLK 948652
Intel
X710T2L 984697
Intel
E810CQDA2 978322
Intel
21P02J00BA
Intel
933217
Intel








哦! 它是空的。