XL710QDA2BLK 932587详情
Intel XL710QDA2BLK 932587重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
Interface Type
PCIe
Mounting
Socket Mount
操作温度
0 to 55 °C
类型
Ethernet Converged Network Adapter
0个相似型号
XL710QDA2BLK 932587拓展信息
RMT3PB080
Intel
XL710QDA2BLK 932587详情
Intel XL710QDA2BLK 932587重要参数规格及、参数值,及相似型号如下:
EU RoHS
符合免除
Interface Type
PCIe
Mounting
Socket Mount
操作温度
0 to 55 °C
类型
Ethernet Converged Network Adapter
XL710QDA2BLK 932587拓展信息
Intel