注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥679.988672
10
¥641.498744
100
¥605.187499
500
¥570.931603
1000
¥538.614716
Interion By Global Industrial 238646P
- 收藏
- 对比
238646P
1244-238646P
配件
--
大陆
立即发货

FOUR-WAY CONNECTOR KIT W/EXTENDE
--最小包装量--
¥
总价: ¥
238646P详情
Interion By Global Industrial 238646P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Box
零件状态
活跃
类型
连接器套件
颜色
Black
样式
4-Way
238646P拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。